RS Components, Ltd. Belt Pulleys 184707

Description
RS PRO PB PULLEY 5M-15MM 40T
Request a Quote
Description
RS PRO PB PULLEY 5M-15MM 40T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 184707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
184707
Belt Pulleys 184707
RS PRO PB PULLEY 5M-15MM 40T

RS PRO PB PULLEY 5M-15MM 40T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 184707
Product Name Belt Pulleys
Pitch Type 5mm
Material Steel; Steel
Teeth 40
Belt Width 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 15
View Details
Belt Pulleys - 182587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 15
View Details
Belt Pulleys - 2864547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 20
View Details
Belt Pulleys - 184656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details