RS Components, Ltd. Belt Pulleys 2864547

Description
Timing pulley,20 teeth 6mm W 2.5mm pitch
Request a Quote
Description
Timing pulley,20 teeth 6mm W 2.5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2864547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2864547
Belt Pulleys 2864547
Timing pulley,20 teeth 6mm W 2.5mm pitch

Timing pulley,20 teeth 6mm W 2.5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2864547
Product Name Belt Pulleys
Pitch Type 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 21
View Details
Belt Pulleys - 2864519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 15
View Details
Belt Pulleys - 184511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 106 mm (4.15 inch)
View Details
Belt Pulleys - 7784828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 16
View Details