RS Components, Ltd.
Rod Ends
1844495
Description
Fluro GAL10x1.25 Rod End
Request a Quote
Email Supplier
Description
Fluro GAL10x1.25 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1844495 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3937 inch (10 mm)
|
|
Overall Length
|
2.44 inch (62 mm)
|
|
Configuration
|
Metal Ball with Metal Liner
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.1181 inch (3 mm)
Overall Length
1.06 inch (27 mm)
View Details
Bore Diameter
0.3122 inch (7.93 mm)
Housing Diameter
0.8752 inch (22.23 mm)
Overall Length
1.81 inch (46.03 mm)
View Details
Design Units
Metric
Bore Diameter
0.2362 inch (6 mm)
Housing Diameter
0.7874 inch (20 mm)
View Details
Design Units
Metric
Bore Diameter
0.3937 inch (10 mm)
Housing Diameter
1.02 inch (26 mm)
View Details