RS Components, Ltd. Belt Pulleys 183568

Description
HTD PULLEY 5X15X36
Request a Quote
Description
HTD PULLEY 5X15X36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 183568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
183568
Belt Pulleys 183568
HTD PULLEY 5X15X36

HTD PULLEY 5X15X36

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 183568
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 36
View Details
Belt Pulleys - 1465414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 44
View Details
Belt Pulleys - 184448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 166 mm (6.52 inch)
View Details
Belt Pulleys - 2865720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 60
View Details