RS Components, Ltd.
Wall Boxes
1833512
Description
Service Box 600X400X150
Request a Quote
Email Supplier
Description
Service Box 600X400X150
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833512 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
3.15 inch (80 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
7.09 inch (180 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.72 inch (120 mm)
View Details