RS Components, Ltd. Belt Pulleys 183287

Description
HTD PULLEY 8X20X28
Request a Quote
Description
HTD PULLEY 8X20X28
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 183287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
183287
Belt Pulleys 183287
HTD PULLEY 8X20X28

HTD PULLEY 8X20X28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 183287
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2865679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 24
View Details
Belt Pulleys - 1465386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 21
View Details
Belt Pulleys - 7784733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 36
View Details
Belt Pulleys - 184634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 75 mm (2.95 inch)
View Details