RS Components, Ltd. DisplayPort Cables 1828784

Description
1mtr Display Port M - DVI-D M Cable - Bl
Request a Quote
Description
1mtr Display Port M - DVI-D M Cable - Bl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1828784 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1828784
DisplayPort Cables 1828784
1mtr Display Port M - DVI-D M Cable - Bl

1mtr Display Port M - DVI-D M Cable - Bl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828784
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4265 ft (1.3 dm)
Connector Type Hdmi
View Details
KVM Cables - 1862756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 5.91 ft (18 dm)
View Details
Video Converters - 1778829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 6 ft (18.29 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details