RS Components, Ltd. DVI Cables 1828564

Description
1mtr DVI-D Dual Link 24+1 M-M Cable Blac
Request a Quote
Description
1mtr DVI-D Dual Link 24+1 M-M Cable Blac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 1828564 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
1828564
DVI Cables 1828564
1mtr DVI-D Dual Link 24+1 M-M Cable Blac

1mtr DVI-D Dual Link 24+1 M-M Cable Blac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828564
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Video Converters - 1778786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4790 ft (1.46 dm)
View Details
HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details