RS Components, Ltd. Belt Pulleys 182802

Description
PB TYPE XL 037 18 TOOTH PULLEY
Request a Quote
Description
PB TYPE XL 037 18 TOOTH PULLEY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 182802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
182802
Belt Pulleys 182802
PB TYPE XL 037 18 TOOTH PULLEY

PB TYPE XL 037 18 TOOTH PULLEY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 182802
Product Name Belt Pulleys
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 18
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2864519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 15
View Details
Belt Pulleys - 1465410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 184640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 146 mm (5.73 inch)
View Details
Belt Pulleys - 183316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Cast iron
Teeth 48
View Details