RS Components, Ltd.
Air Hoses
1816066
Description
Festo PUN-H-4X0,75-TGN
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-TGN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1816066 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.248 inch (6.3 mm)
O.D.
0.413 inch (10.5 mm)
View Details
I.D.
0.276 inch (7 mm)
Temperature Range
-4 F (-20 C)
Material
Polytetrafluoroethylene
View Details
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Working Pressure
348 psi (245 m H2O)
Temperature Range
-40 F (-40 C)
Material
Nylon (polyamide); Polyamide
View Details