Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR ACTUATORS
RS COMPONENTS, LTD.
1808419 -- ELECTRIC LINEAR ACTUATORS
RS Components, Ltd.
Electric Linear Actuators
1808419
Description
Actuator 12V 150N, 3.4mm/s, limit switch
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Actuator 12V 150N, 3.4mm/s, limit switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Linear Actuators
1808419
Electric Linear Actuators
1808419
Actuator 12V 150N, 3.4mm/s, limit switch
Actuator 12V 150N, 3.4mm/s, limit switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Actuators
Product Number
1808419
Product Name
Electric Linear Actuators
Actuation Type
Electrical
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Electric Linear Actuators
1971096
Specs
Actuation Type
Electrical
Motor Type
Stepper; Hybrid Stepper Motor
View Details
RS Components, Ltd.
Electric Linear Actuators
1971125
Specs
Actuation Type
Electrical
Rated Force
200 lbs (90.74 kg)
Motor Type
Stepper; Hybrid Stepper Motor
View Details
RS Components, Ltd.
Electric Linear Actuators
1774508
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
3.94 inch (100 mm)
Rated Speed
0.4331 in/sec (0.6600 m/min)
View Details
RS Components, Ltd.
Electric Linear Actuators
9181350
Specs
Actuation Type
Electrical
Stroke or X-Axis Travel
3.94 inch (100 mm)
Rated Speed
0.3150 in/sec (0.4800 m/min)
View Details