RS Components, Ltd. LED Light Pipes 8795850

Description
Light Guide, MENTOR, 1282.1100
Request a Quote
Description
Light Guide, MENTOR, 1282.1100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8795850 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8795850
LED Light Pipes 8795850
Light Guide, MENTOR, 1282.1100

Light Guide, MENTOR, 1282.1100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 8795850
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 2859881 - RS Components, Ltd.
Specs
LED Hardware LED Lens
View Details
LED Lenses & Reflectors - 6656700 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Array Mounts - 2103064 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 1256 x 37mm
Lead Length 1256 mm (49.45 inch)
View Details
LED Light Pipes - 1707605 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 8.7 mm (0.3425 inch)
Color Clear; Clear
View Details