RS Components, Ltd. 1780713

Description
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 2.1 V dc Light Output Colour = Green Mounting Hole Size = 6.4mm Lamp Size = 6.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated) Intensity = 14 mcd Current Rating = 20 mA
Request a Quote
Description
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 2.1 V dc Light Output Colour = Green Mounting Hole Size = 6.4mm Lamp Size = 6.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated) Intensity = 14 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1780713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor. Voltage Rating = 2.1 V dc Light Output Colour = Green Mounting Hole Size = 6.4mm Lamp Size = 6.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Colour = Metallic (Nickel Plated) Intensity = 14 mcd Current Rating = 20 mA

Indicator lights with coloured lenses and a T-1 LED. Solder tag connections. Countersunk head for flush mounting. Versions with integral resistor (24 Vdc) or without resistor.
Voltage Rating = 2.1 V dc
Light Output Colour = Green
Mounting Hole Size = 6.4mm
Lamp Size = 6.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Colour = Metallic (Nickel Plated)
Intensity = 14 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1780713
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302297 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232429 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204849 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116559 - RS Components, Ltd.
RS Components, Ltd.
View Details