Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
RS COMPONENTS, LTD.
1780358 -- PLIERS
RS Components, Ltd.
Pliers
1780358
Description
SYPHON PLIER 10" (SOFT SLEEVES)
Request a Quote
Email Supplier
Description
SYPHON PLIER 10" (SOFT SLEEVES)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1780358
Pliers
1780358
SYPHON PLIER 10" (SOFT SLEEVES)
SYPHON PLIER 10" (SOFT SLEEVES)
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pliers
Product Number
1780358
Product Name
Pliers
Type
Specialty / Other; Pipe Wrench
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
1780321
Specs
Type
Specialty / Other; Pipe Wrench
Length
24 inch (610 mm)
Jaw Capacity
1.97 inch (50.08 mm)
View Details
RS Components, Ltd.
Pliers
1044663
Specs
Type
Specialty / Other; Long Nose Pliers
Length
7.87 inch (200 mm)
Jaw Length
2.95 inch (75 mm)
View Details
RS Components, Ltd.
Pliers
1829971
Specs
Type
Round-Nose; Specialty / Other; Round Nose Pliers
Length
6.3 inch (160 mm)
Jaw Length
0.2756 to 1.97 inch (7 to 50 mm)
View Details
RS Components, Ltd.
Pliers
1253066
Specs
Type
Combination; Specialty / Other; Combination Pliers
Length
7.09 inch (180 mm)
Jaw Length
1.14 inch (29 mm)
View Details