RS Components, Ltd. Pliers 1780321

Description
STILLSON PIPE WRENCH 24"
Request a Quote
Description
STILLSON PIPE WRENCH 24"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Pliers
1780321
Pliers 1780321
STILLSON PIPE WRENCH 24"

STILLSON PIPE WRENCH 24"

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1780321
Product Name Pliers
Type Specialty / Other; Pipe Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Specialty / Other; Bent Nose Plier
Length 9.25 inch (235 mm)
Features Bent Nose
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Long Nose Pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip Pliers
Length 7.09 inch (180 mm)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Water Pump Pliers
Length 11.81 inch (300 mm)
View Details