RS Components, Ltd. Masonry Bolts & Anchors 1777072

Description
RS PRO FJSLN08085 Sleeve Anchor
Request a Quote
Description
RS PRO FJSLN08085 Sleeve Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777072
Masonry Bolts & Anchors 1777072
RS PRO FJSLN08085 Sleeve Anchor

RS PRO FJSLN08085 Sleeve Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777072
Product Name Masonry Bolts & Anchors
Types Sleeve anchor hex nut
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 4833668 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1743304 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086801 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details