RS Components, Ltd. Masonry Bolts & Anchors 1776940

Description
RS PRO FJASHOM06 Shield Only Anchor
Request a Quote
Description
RS PRO FJASHOM06 Shield Only Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776940
Masonry Bolts & Anchors 1776940
RS PRO FJASHOM06 Shield Only Anchor

RS PRO FJASHOM06 Shield Only Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776940
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542488 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086898 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 9086848 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1777060 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details