RS Components, Ltd. Masonry Bolts & Anchors 1777036

Description
12X95 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote
Description
12X95 HEX BOLT SLEEVE ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777036
Masonry Bolts & Anchors 1777036
12X95 HEX BOLT SLEEVE ANCHOR Z&Y

12X95 HEX BOLT SLEEVE ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777036
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266637 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 6222010 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777002 - RS Components, Ltd.
Specs
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1228301 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Certifications RoHS Certified
Hole Size 0.1890 inch (4.8 mm)
View Details