RS Components, Ltd. Masonry Bolts & Anchors 1776983

Description
6X40 ALLOY METAL NAIL IN ANCHOR
Request a Quote
Description
6X40 ALLOY METAL NAIL IN ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776983
Masonry Bolts & Anchors 1776983
6X40 ALLOY METAL NAIL IN ANCHOR

6X40 ALLOY METAL NAIL IN ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776983
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086876 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1743311 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 1542548 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086860 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details