RS Components, Ltd. Masonry Bolts & Anchors 1776946

Description
M6 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M6 HOOK BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776946
Masonry Bolts & Anchors 1776946
M6 HOOK BOLT SHIELD ANCHOR Z&Y

M6 HOOK BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776946
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222155 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.7874 inch (20 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086785 - RS Components, Ltd.
Specs
Types Forged eye bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 5266609 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.95 inch (75 mm)
View Details