RS Components, Ltd. Masonry Bolts & Anchors 1776923

Description
RS PRO FJAWA08100 Through Bolt
Request a Quote
Description
RS PRO FJAWA08100 Through Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776923
Masonry Bolts & Anchors 1776923
RS PRO FJAWA08100 Through Bolt

RS PRO FJAWA08100 Through Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776923
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776931 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6221944 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776959 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086775 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details