RS Components, Ltd. Masonry Bolts & Anchors 1776921

Description
M16 SHIELD ONLY Z&Y
Request a Quote
Description
M16 SHIELD ONLY Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776921
Masonry Bolts & Anchors 1776921
M16 SHIELD ONLY Z&Y

M16 SHIELD ONLY Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776921
Product Name Masonry Bolts & Anchors
Hole Size 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086999 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086987 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 5266659 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 1542551 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details