RS Components, Ltd. DisplayPort Cables 1765655

Description
2m Mini DisplayPort / DisplayPort 1.2 Ca
Request a Quote
Description
2m Mini DisplayPort / DisplayPort 1.2 Ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1765655 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1765655
DisplayPort Cables 1765655
2m Mini DisplayPort / DisplayPort 1.2 Ca

2m Mini DisplayPort / DisplayPort 1.2 Ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765655
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1828801 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
HDMI Cables - 1765694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
USB Cables - 1924696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details