RS Components, Ltd.
Rod Ends
1852468
Description
LDK PHS 8 Rod End
Request a Quote
Email Supplier
Description
LDK PHS 8 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1852468 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.3150 inch (8 mm)
|
|
Housing Diameter
|
0.8661 inch (22 mm)
|
|
Overall Length
|
1.85 inch (47 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.43 inch (87 mm)
View Details
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details
Design Units
Metric
Bore Diameter
0.6299 inch (16 mm)
Overall Length
3.35 inch (85 mm)
View Details