RS Components, Ltd.
Rod Ends
1761575
Description
RS PRO TF050 Rod End
Request a Quote
Email Supplier
Description
RS PRO TF050 Rod End
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
1761575 |
|
Product Name
|
Rod Ends |
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.6299 inch (16 mm)
|
|
Overall Length
|
3.35 inch (85 mm)
|
|
Load Capacity
|
13892 lbs (6300 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore Diameter
0.4724 inch (12 mm)
Overall Length
2.6 inch (66 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Housing Diameter
1.81 inch (46 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.02 inch (102 mm)
View Details
Design Units
Metric
Bore Diameter
0.7874 inch (20 mm)
Overall Length
4.02 inch (102 mm)
View Details