RS Components, Ltd.
Air Hoses
1745741
Description
RS PRO CT822-PV-BL-01
Request a Quote
Email Supplier
Description
RS PRO CT822-PV-BL-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745741 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
377 psi (265 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.402 inch (86.4 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
1.496 inch (38 mm)
Working Pressure
131 psi (91.87 m H2O)
View Details
Working Pressure
145 psi (102 m H2O)
Temperature Range
32 F (0.0 C)
Material
Thermoplastics; Polyurethane; Polyurethane
View Details