RS Components, Ltd.
Air Hoses
1745740
Description
RS PRO CT823-PV-YE-01
Request a Quote
Email Supplier
Description
RS PRO CT823-PV-YE-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745740 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.256 inch (6.5 mm)
|
|
O.D.
|
0.394 inch (10 mm)
|
|
Working Pressure
|
435 psi (306 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.969 inch (50 mm)
O.D.
2.441 inch (62 mm)
View Details
I.D.
0.217 inch (5.5 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
196 psi (138 m H2O)
View Details
I.D.
0.106 inch (2.7 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.024 inch (26 mm)
View Details