RS Components, Ltd.
Air Hoses
1745733
Description
RS PRO CT820-PV-BL-01
Request a Quote
Email Supplier
Description
RS PRO CT820-PV-BL-01
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1745733 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.197 inch (5 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
580 psi (408 m H2O)
|
|
Material
|
Vinyl (PVC); Pur, pvc
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.591 inch (15 mm)
Temperature Range
176 F (80 C)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.614 inch (41 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details
Product Form
Assembly
I.D.
0.187 inch (4.75 mm)
O.D.
0.394 inch (10 mm)
View Details