RS Components, Ltd.
Air Hoses
1216290
Description
Festo PUN-H-4X0,75-BL
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-BL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1216290 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
1.142 inch (29 mm)
View Details