RS Components, Ltd. Masonry Bolts & Anchors 1743317

Description
RS PRO FJJAB10/12150 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB10/12150 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743317
Masonry Bolts & Anchors 1743317
RS PRO FJJAB10/12150 Anchor Bolt

RS PRO FJJAB10/12150 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743317
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777063 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6222010 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 5266621 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 1777078 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details