RS Components, Ltd. Masonry Bolts & Anchors 1743304

Description
RS PRO FJJAB06/08050PH Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08050PH Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743304
Masonry Bolts & Anchors 1743304
RS PRO FJJAB06/08050PH Anchor Bolt

RS PRO FJJAB06/08050PH Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743304
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 7362572 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 530539 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776973 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086845 - RS Components, Ltd.
Specs
Types Concrete Anchors (Anchor Bolts); Concrete screw
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details