RS Components, Ltd. 1713230

Description
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 1.75 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 1200 mcd Current Rating = 20 mA
Request a Quote
Description
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 1.75 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 1200 mcd Current Rating = 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1713230 - RS Components, Ltd.
Corby, Northants, United Kingdom
343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body. Voltage Rating = 1.75 V Light Output Colour = Red Mounting Hole Size = 8.2mm Lamp Type = LED Intensity = 1200 mcd Current Rating = 20 mA

343 series flush indicator lights with coloured lenses and an extra-bright LED. Guarantees IP 64 sealing when mounted. Anti-rotation body.
Voltage Rating = 1.75 V
Light Output Colour = Red
Mounting Hole Size = 8.2mm
Lamp Type = LED
Intensity = 1200 mcd
Current Rating = 20 mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1713230
Unlock Full Specs
to access all available technical data

Similar Products

 - 1133971 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302267 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205870 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246423 - RS Components, Ltd.
RS Components, Ltd.
View Details