RS Components, Ltd. LED Light Pipes 8796119

Description
Mentor GmbH 1276.1003 LED Light Pipe
Request a Quote
Description
Mentor GmbH 1276.1003 LED Light Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8796119 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8796119
LED Light Pipes 8796119
Mentor GmbH 1276.1003 LED Light Pipe

Mentor GmbH 1276.1003 LED Light Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 8796119
Product Name LED Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.2mm
Lead Length 7.2 mm (0.2835 inch)
View Details
LED Array Mounts - 1360208 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 45 mm (1.77 inch)
View Details
LED Light Pipes - 8795863 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Lenses & Reflectors - 6656690 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details