RS Components, Ltd.
LED Lenses & Reflectors
1700858
Description
Carclo 10415 LED Lens
Request a Quote
Email Supplier
Description
Carclo 10415 LED Lens
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
1700858 |
|
Product Name
|
LED Lenses & Reflectors |
|
LED Hardware
|
LED Lens
|
|
Number of LEDs
|
1
|
|
LED Type
|
10 x 10 x 6.4mm
|
|
Lead Length
|
10 mm (0.3937 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Mount
Lead Length
309 mm (12.17 inch)
View Details
LED Hardware
LED Lens
Number of LEDs
1
LED Type
19.7 (dia.) x 9.6mm
View Details
LED Hardware
LED Lens
Lead Length
1176 mm (46.3 inch)
Color
Clear; Clear
View Details
LED Hardware
LED Light Pipe
Lead Length
25.2 mm (0.9921 inch)
Mount Style
Pcb mounted
View Details