RS Components, Ltd. Drill Bits 1624095

Description
COBALT DRILL 4.5MM
Request a Quote
Description
COBALT DRILL 4.5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1624095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1624095
Drill Bits 1624095
COBALT DRILL 4.5MM

COBALT DRILL 4.5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1624095
Product Name Drill Bits
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239936 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
View Details
Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
View Details
Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details