RS Components, Ltd. Desktop Enclosures 1619330

Description
Enclosure with open console area,62018FP
Request a Quote
Description
Enclosure with open console area,62018FP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 1619330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
1619330
Desktop Enclosures 1619330
Enclosure with open console area,62018FP

Enclosure with open console area,62018FP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1619330
Product Name Desktop Enclosures
Type Console Enclosures
Shape Rectangular; Slanted
Length 11.45 inch (291 mm)
Width 7.83 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details