RS Components, Ltd. 1607826

Description
These Minilab type cases contain empty boxes for efficient storage of SMT components for custom maintenance or test kits for each user. Available in 60 and 130 box versions. Number of Compartments = 60 Height = 29mm Width = 161mm Depth = 120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1607826 - RS Components, Ltd.
Corby, Northants, United Kingdom
These Minilab type cases contain empty boxes for efficient storage of SMT components for custom maintenance or test kits for each user. Available in 60 and 130 box versions. Number of Compartments = 60 Height = 29mm Width = 161mm Depth = 120mm

These Minilab type cases contain empty boxes for efficient storage of SMT components for custom maintenance or test kits for each user. Available in 60 and 130 box versions.
Number of Compartments = 60
Height = 29mm
Width = 161mm
Depth = 120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1607826
Height 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1014151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; PS
Height 1.65 inch (42 mm)
Length 6.89 inch (175 mm)
View Details
 - 1218748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Zinc
Height 5.75 inch (146 mm)
Length 2.01 inch (51 mm)
View Details
 - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
 - 1218873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 6.89 inch (175 mm)
Width 19.17 inch (487 mm)
View Details