RS Components, Ltd. Masonry Bolts & Anchors 1542492

Description
R XPT 12X140 THROUGH BOLT BOX 10
Request a Quote
Description
R XPT 12X140 THROUGH BOLT BOX 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542492
Masonry Bolts & Anchors 1542492
R XPT 12X140 THROUGH BOLT BOX 10

R XPT 12X140 THROUGH BOLT BOX 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542492
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 5266592 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 6816735 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details