RS Components, Ltd. Castor Wheels 149190

Description
Zinc swivel nylon wheel plain bore
Request a Quote
Description
Zinc swivel nylon wheel plain bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149190
Castor Wheels 149190
Zinc swivel nylon wheel plain bore

Zinc swivel nylon wheel plain bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149190
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2823651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details