RS Components, Ltd. Belt Pulleys 1465412

Description
Pilot Bore Pulley 3M-15MM-36T
Request a Quote
Description
Pilot Bore Pulley 3M-15MM-36T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465412
Belt Pulleys 1465412
Pilot Bore Pulley 3M-15MM-36T

Pilot Bore Pulley 3M-15MM-36T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465412
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2864581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 7784812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 12
View Details
Belt Pulleys - 7784758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 10
View Details
Belt Pulleys - 183912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 116 mm (4.57 inch)
View Details