RS Components, Ltd. Belt Pulleys 1465402

Description
Pilot Bore Pulley 3M-15MM-16T
Request a Quote
Description
Pilot Bore Pulley 3M-15MM-16T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465402
Belt Pulleys 1465402
Pilot Bore Pulley 3M-15MM-16T

Pilot Bore Pulley 3M-15MM-16T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465402
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 20
View Details
Belt Pulleys - 2864604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 40
View Details
Belt Pulleys - 7784783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 24
View Details
Belt Pulleys - 184555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details