RS Components, Ltd. Belt Pulleys 1465400

Description
AL HTD PULLEY 14-3M-15F UNBORED
Request a Quote
Description
AL HTD PULLEY 14-3M-15F UNBORED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465400
Belt Pulleys 1465400
AL HTD PULLEY 14-3M-15F UNBORED

AL HTD PULLEY 14-3M-15F UNBORED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465400
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 183631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 22
View Details
Belt Pulleys - 183091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 118 mm (4.63 inch)
View Details
Belt Pulleys - 7784714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 18
View Details
Belt Pulleys - 184117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 124 mm (4.86 inch)
View Details