RS Components, Ltd. Belt Pulleys 1465384

Description
RS PRO P18-3M-09F Timing Belt Pulley
Request a Quote
Description
RS PRO P18-3M-09F Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465384
Belt Pulleys 1465384
RS PRO P18-3M-09F Timing Belt Pulley

RS PRO P18-3M-09F Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465384
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 71mm
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 75 mm (2.95 inch)
View Details
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 100 mm (3.96 inch)
View Details
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 40
View Details
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 24
View Details