RS Components, Ltd. P-Clips 1440697

Description
P Clip 304 StainlessSteel 44mm
Request a Quote
Description
P Clip 304 StainlessSteel 44mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440697 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440697
P-Clips 1440697
P Clip 304 StainlessSteel 44mm

P Clip 304 StainlessSteel 44mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440697
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clips & Clamps - 233613 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details