RS Components, Ltd. Plastic Sheets 794129

Description
RS PRO SMC0670 Sheets
Request a Quote
Description
RS PRO SMC0670 Sheets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Sheets
794129
Plastic Sheets 794129
RS PRO SMC0670 Sheets

RS PRO SMC0670 Sheets

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 794129
Product Name Plastic Sheets
Form / Shape Sheet or Film
Chemical System Polycarbonate; Polycarbonate
Thickness 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Acrylic, Polycarbonate
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Width / O.D. 55.12 inch (1400 mm)
View Details
Plastic Sheets - 2820171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 1935430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details