RS Components, Ltd. Ball Valves 1385648

Description
Sferaco 570004 Ball Valve
Request a Quote
Description
Sferaco 570004 Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Valves - 1385648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Valves
1385648
Ball Valves 1385648
Sferaco 570004 Ball Valve

Sferaco 570004 Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1385648
Product Name Ball Valves
Valve Type Ball; Full Bore Ball Valve
Primary Material Brass / Bronze; Brass
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manual Control Valves - 1442690 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Valves - 690670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Maximum Pressure 435.11 psi (306 m H2O)
View Details
Ball Valves - 4578850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Brass
Media Water
View Details
Ball Valves - 648654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details