RS Components, Ltd. Ball Valves 4578850

Description
Sferaco 509007 Ball Valve
Request a Quote
Description
Sferaco 509007 Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Valves - 4578850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Valves
4578850
Ball Valves 4578850
Sferaco 509007 Ball Valve

Sferaco 509007 Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 4578850
Product Name Ball Valves
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Brass
Media Water
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valves - 648601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Ball Valves - 486255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Valves - 2036062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2 way
Primary Material Brass / Bronze; Nickel Plated Brass
Valve Size 2.00 inch (50.80 mm)
View Details
Ball Valves - 648597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Temperature 14 F (-10 C)
View Details