Scruffs SWITCHBACK series safety hiker work-boots are a mid-ankle work-boot with a protective steel toe cap so excellent for working in industrial areas. A wealth of protection is included with the Switchback work-boot including a lightweight composite and pierce resistant mid-sole. Further protection is provided by the SRA rated slip resistant sole and hard-wearing Nubuck leather. The boots are a S3 SRA HRO rated safety boot and available in various sizes. The Switchback safety boot provides good protection with the impact resistant toe cap, anti-penetration sole plus is lightweight and comfortable. The heel control sole design and sports inner sole all add to the comfort of this boot when wearing for long periods.
Shoe Size UK = 9
Shoe Size EUR = 43
Shoe Size US = 10
Gender = Men
Type = Boot
Colour = Tan
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = Switchback
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1249527 |
Clothing Type | Safety Shoes |