INA from Schaeffler drawn cup needle roller bearings with open ends and closed ends are bearings with a small radial section height. They comprise thin-walled, drawn cup outer rings and needle roller and cage assemblies which together form a complete unit.,Most the bearings are of a single row design and do not have a lubrication hole. Double row designs have a lubrication hole and the suffix ZW.
These bearings allow the design of compact and easyâtoâfit bearing arrangements with high radial load carrying capacity.,Drawn cup needle roller bearings require a hardened and ground bearing raceway on the shaft.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise
Inside Diameter = 15mm
Outside Diameter = 21mm
Roller Bearing Type = Drawn Cup Needle
Race Width = 22mm
Bore Type = Parallel
Material = Steel
Static Load Rating = 19500N
Cage Material = Sheet Steel
Number of Rows = 2
Dynamic Load Rating = 13400N
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 1371742 |
Design Units | Metric |
Bore | 0.5906 inch (15.000 mm) |
Outside Diameter | 0.8268 inch (21.000 mm) |
Static Axial | 4384 lbs (1988 kg) |