INA from Schaeffler drawn cup needle roller bearings with open ends and closed ends are bearings with a small radial section height. They comprise thin-walled, drawn cup outer rings and needle roller and cage assemblies which together form a complete unit.,Most the bearings are of a single row design and do not have a lubrication hole. Double row designs have a lubrication hole and the suffix ZW.
These bearings allow the design of compact and easyâtoâfit bearing arrangements with high radial load carrying capacity.,Drawn cup needle roller bearings require a hardened and ground bearing raceway on the shaft.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise
Inside Diameter = 20mm
Outside Diameter = 26mm
Roller Bearing Type = Drawn Cup Needle
Race Width = 16mm
Bore Type = Parallel
Material = Steel
Static Load Rating = 20100N
Cage Material = Sheet Steel
Number of Rows = 1
Dynamic Load Rating = 12700N
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 1371753 |
Design Units | Metric |
Bore | 0.7874 inch (20.000 mm) |
Outside Diameter | 1.0236 inch (26.000 mm) |
Static Axial | 4518 lbs (2049 kg) |